Yageo USA Chip Resistor - Surface Mount RT0603BRD07130KL

Description
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1521TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1521TR-ND
Chip Resistor - Surface Mount YAG1521TR-ND
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1521DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1521DKR-ND
Chip Resistor - Surface Mount YAG1521DKR-ND
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1521CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1521CT-ND
Chip Resistor - Surface Mount YAG1521CT-ND
130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 130K ohm .1% 25ppm - RT0603BRD07130KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 130K ohm .1% 25ppm
RT0603BRD07130KL
Thin Film Resistors - SMD 1/10W 130K ohm .1% 25ppm RT0603BRD07130KL
Thin Film Resistors - SMD 1/10W 130Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 130Kohm .1% 25ppm

Supplier's Site
Res, 130K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6522
Res, 130K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6522
RES, 130K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 130K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5692
Res, 130K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5692
RES, 130K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 130K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 130K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6245
Res, 130K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6245
RES, 130K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 130K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:130kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07130KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07130KL
Chip Resistor - Surface Mount RT0603BRD07130KL
RES SMD 130K OHM 0.1% 1/10W 0603

RES SMD 130K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1521TR-ND RT0603BRD07130KL 59AK6522 46AK5692 RT0603BRD07130KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 130K ohm .1% 25ppm Res, 130K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 130K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers