Yageo USA RES 12.0 OHM 1/10W .1% SMD 0603 RT0603BRD0712RL

Description
RES 12.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 12.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.0 OHM 1/10W .1% SMD 0603 - RT0603BRD0712RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0 OHM 1/10W .1% SMD 0603
RT0603BRD0712RL
RES 12.0 OHM 1/10W .1% SMD 0603 RT0603BRD0712RL
RES 12.0ohm 1/10W .1% SMD 0603

RES 12.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD0712RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0712RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0712RLTR-ND
12 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0712RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0712RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0712RLDKR-ND
12 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0712RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0712RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0712RLCT-ND
12 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 12R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6520
Res, 12R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6520
RES, 12R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0300
Res, 12R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0300
RES, 12R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRD0712RL 13-RT0603BRD0712RLTR-ND 59AK6520
Product Name RES 12.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Res, 12R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details