Yageo USA SMD 0.1W 12000ohm 75V Resistor RT0603BRD0712KL

Description
Fixed Resistor, Thin Film, 0.1W, 12000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0712KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 12000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0712KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 12000ohm 75V Resistor - 52-RT0603BRD0712KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 12000ohm 75V Resistor
52-RT0603BRD0712KL
SMD 0.1W 12000ohm 75V Resistor 52-RT0603BRD0712KL
Fixed Resistor, Thin Film, 0.1W, 12000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0712KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 12000ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0712KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1520TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1520TR-ND
Chip Resistor - Surface Mount YAG1520TR-ND
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1520CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1520CT-ND
Chip Resistor - Surface Mount YAG1520CT-ND
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1520DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1520DKR-ND
Chip Resistor - Surface Mount YAG1520DKR-ND
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373767-RT0603BRD0712KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373767-RT0603BRD0712KL
Resistors - Chip Resistor - Surface Mount 1373767-RT0603BRD0712KL
Win Source Part Number: 1373767-RT0603BRD071 2KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 12 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373767-RT0603BRD0712KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 12 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Surface Mount Resistors - 1991409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991409P
Surface Mount Resistors 1991409P
Yageo RT0603BRD0712KL

Yageo RT0603BRD0712KL

Supplier's Site
Surface Mount Resistors - 1991408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991408
Surface Mount Resistors 1991408
Yageo RT0603BRD0712KL

Yageo RT0603BRD0712KL

Supplier's Site
Surface Mount Resistors - 1991409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991409
Surface Mount Resistors 1991409
Yageo RT0603BRD0712KL

Yageo RT0603BRD0712KL

Supplier's Site
RES 12.0K OHM 1/10W .1% SMD 0603 - RT0603BRD0712KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/10W .1% SMD 0603
RT0603BRD0712KL
RES 12.0K OHM 1/10W .1% SMD 0603 RT0603BRD0712KL
RES 12.0Kohm 1/10W .1% SMD 0603

RES 12.0Kohm 1/10W .1% SMD 0603

Supplier's Site
Res, 12K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8889
Res, 12K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8889
RES, 12K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 12K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4251
Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4251
RES, 12K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
RES SMD 12K OHM 0.1% 1/10W 0603 - 898-RT0603BRD0712KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 12K OHM 0.1% 1/10W 0603
898-RT0603BRD0712KL
RES SMD 12K OHM 0.1% 1/10W 0603 898-RT0603BRD0712KL
RES SMD 12K OHM 0.1% 1/10W 0603

RES SMD 12K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD0712KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0712KL
Chip Resistor - Surface Mount RT0603BRD0712KL
RES SMD 12K OHM 0.1% 1/10W 0603

RES SMD 12K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0603BRD0712KL YAG1520TR-ND 1373767-RT0603BRD0712KL 1991409P 1991408 RT0603BRD0712KL 82AH8889 49AK4251 898-RT0603BRD0712KL RT0603BRD0712KL
Product Name SMD 0.1W 12000ohm 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 12.0K OHM 1/10W .1% SMD 0603 Res, 12K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 12K OHM 0.1% 1/10W 0603 Chip Resistor - Surface Mount
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details