Yageo USA SMD 124 OHM 10W Resistor RT0603BRD07124R

Description
RES SMD 124 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07124R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 124 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 124 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07124R can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 124 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07124R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 124 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 124 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07124R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 124 OHM 10W Resistor - 52-RT0603BRD07124R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 124 OHM 10W Resistor
52-RT0603BRD07124R
SMD 124 OHM 10W Resistor 52-RT0603BRD07124R
RES SMD 124 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07124R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 124 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 124 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07124R can be used for catalog matching and distributor lookup.

RES SMD 124 OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07124R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 124 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 124 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07124R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-RT0603BRD07124R
Product Name SMD 124 OHM 10W Resistor
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details