Yageo USA RES 120K OHM 1/10W .1% SMD 0603 RT0603BRD07120KL

Description
RES 120Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 120Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/10W .1% SMD 0603 - RT0603BRD07120KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/10W .1% SMD 0603
RT0603BRD07120KL
RES 120K OHM 1/10W .1% SMD 0603 RT0603BRD07120KL
RES 120Kohm 1/10W .1% SMD 0603

RES 120Kohm 1/10W .1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1991399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991399
Surface Mount Resistors 1991399
Yageo RT0603BRD07120KL

Yageo RT0603BRD07120KL

Supplier's Site
Surface Mount Resistors - 1991400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991400
Surface Mount Resistors 1991400
Yageo RT0603BRD07120KL

Yageo RT0603BRD07120KL

Supplier's Site
Surface Mount Resistors - 1991400P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991400P
Surface Mount Resistors 1991400P
Yageo RT0603BRD07120KL

Yageo RT0603BRD07120KL

Supplier's Site
Chip Resistor - Surface Mount - YAG4469TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4469TR-ND
Chip Resistor - Surface Mount YAG4469TR-ND
120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4469DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4469DKR-ND
Chip Resistor - Surface Mount YAG4469DKR-ND
120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4469CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4469CT-ND
Chip Resistor - Surface Mount YAG4469CT-ND
120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD07120KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07120KL
Chip Resistor - Surface Mount RT0603BRD07120KL
RES SMD 120K OHM 0.1% 1/10W 0603

RES SMD 120K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 120K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5686
Res, 120K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5686
RES, 120K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 120K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 120K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4252
Res, 120K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4252
RES, 120K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 120K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:120kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603BRD07120KL 1991399 1991400P YAG4469TR-ND RT0603BRD07120KL 46AK5686 49AK4252
Product Name RES 120K OHM 1/10W .1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 120K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 120K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 120000 ohms 120000 ohms 120000 ohms 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3572FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details