Yageo USA Thin Film Resistors - SMD 1/10W 11 ohm .1% 25ppm RT0603BRD0711RL

Description
Thin Film Resistors - SMD 1/10W 11ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 11ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 11 ohm .1% 25ppm - RT0603BRD0711RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 11 ohm .1% 25ppm
RT0603BRD0711RL
Thin Film Resistors - SMD 1/10W 11 ohm .1% 25ppm RT0603BRD0711RL
Thin Film Resistors - SMD 1/10W 11ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 11ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRD0711RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0711RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRD0711RLCT-ND
RES SMD 11 OHM 0.1% 1/10W 0603

RES SMD 11 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0711RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0711RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0711RLDKR-ND
RES SMD 11 OHM 0.1% 1/10W 0603

RES SMD 11 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRD0711RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRD0711RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRD0711RLTR-ND
11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603BRD0711RL 13-RT0603BRD0711RLCT-ND
Product Name Thin Film Resistors - SMD 1/10W 11 ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 11 ohms 11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details