Yageo USA Chip Resistor - Surface Mount RT0603BRD07115KL

Description
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4467TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4467TR-ND
Chip Resistor - Surface Mount YAG4467TR-ND
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4467DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4467DKR-ND
Chip Resistor - Surface Mount YAG4467DKR-ND
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4467CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4467CT-ND
Chip Resistor - Surface Mount YAG4467CT-ND
115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

115 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 115K ohm .1% 25ppm - RT0603BRD07115KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 115K ohm .1% 25ppm
RT0603BRD07115KL
Thin Film Resistors - SMD 1/10W 115K ohm .1% 25ppm RT0603BRD07115KL
Thin Film Resistors - SMD 1/10W 115Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 115Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07115KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07115KL
Chip Resistor - Surface Mount RT0603BRD07115KL
RES SMD 115K OHM 0.1% 1/10W 0603

RES SMD 115K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 115K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4249
Res, 115K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4249
RES, 115K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 115K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 115K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4248
Res, 115K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4248
RES, 115K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 115K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:115kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4467TR-ND RT0603BRD07115KL RT0603BRD07115KL 49AK4249
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 115K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 115K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers