Yageo USA RES 113K OHM 1/10W .1% SMD 0603 RT0603BRD07113KL

Description
RES 113Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 113Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/10W .1% SMD 0603 - RT0603BRD07113KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/10W .1% SMD 0603
RT0603BRD07113KL
RES 113K OHM 1/10W .1% SMD 0603 RT0603BRD07113KL
RES 113Kohm 1/10W .1% SMD 0603

RES 113Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4466TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4466TR-ND
Chip Resistor - Surface Mount YAG4466TR-ND
113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4466DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4466DKR-ND
Chip Resistor - Surface Mount YAG4466DKR-ND
113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4466CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4466CT-ND
Chip Resistor - Surface Mount YAG4466CT-ND
113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

113 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07113KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07113KL
Resistors - Chip Resistor - Surface Mount RT0603BRD07113KL
RES SMD 113K OHM 0.1% 1/10W 0603

RES SMD 113K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 113K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8158
Res, 113K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8158
RES, 113K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 113K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 113K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2319
Res, 113K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2319
RES, 113K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 113K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603BRD07113KL YAG4466TR-ND RT0603BRD07113KL 58AK8158
Product Name RES 113K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 113K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 113000 ohms 113000 ohms 113000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details