Yageo USA Chip Resistor - Surface Mount RT0603BRD07110RL

Description
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1506TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1506TR-ND
Chip Resistor - Surface Mount YAG1506TR-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1506CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1506CT-ND
Chip Resistor - Surface Mount YAG1506CT-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1506DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1506DKR-ND
Chip Resistor - Surface Mount YAG1506DKR-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 110 OHM 1/10W .1% SMD 0603 - RT0603BRD07110RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W .1% SMD 0603
RT0603BRD07110RL
RES 110 OHM 1/10W .1% SMD 0603 RT0603BRD07110RL
RES 110ohm 1/10W .1% SMD 0603

RES 110ohm 1/10W .1% SMD 0603

Supplier's Site
Res, 110R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4247
Res, 110R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4247
RES, 110R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 110R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 110R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4246
Res, 110R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4246
RES, 110R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 110R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:110ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07110RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07110RL
Chip Resistor - Surface Mount RT0603BRD07110RL
RES SMD 110 OHM 0.1% 1/10W 0603

RES SMD 110 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG1506TR-ND RT0603BRD07110RL 49AK4247 RT0603BRD07110RL
Product Name Chip Resistor - Surface Mount RES 110 OHM 1/10W .1% SMD 0603 Res, 110R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers