Yageo USA SMD 10ohm Resistor RT0603BRD0710RL

Description
10ohm 0.1% 0603 SMD Thin Film Resistor Product overview: RT0603BRD0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0710RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10ohm 0.1% 0603 SMD Thin Film Resistor Product overview: RT0603BRD0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0710RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10ohm Resistor - 52-RT0603BRD0710RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10ohm Resistor
52-RT0603BRD0710RL
SMD 10ohm Resistor 52-RT0603BRD0710RL
10ohm 0.1% 0603 SMD Thin Film Resistor Product overview: RT0603BRD0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0710RL can be used for catalog matching and distributor lookup.

10ohm 0.1% 0603 SMD Thin Film Resistor Product overview: RT0603BRD0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0710RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistors - SMD 1/10W 10 ohm .1% 25ppm - RT0603BRD0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 10 ohm .1% 25ppm
RT0603BRD0710RL
Thin Film Resistors - SMD 1/10W 10 ohm .1% 25ppm RT0603BRD0710RL
Thin Film Resistors - SMD 1/10W 10ohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 10ohm .1% 25ppm

Supplier's Site
Surface Mount Resistors - 1991393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991393
Surface Mount Resistors 1991393
Yageo RT0603BRD0710RL

Yageo RT0603BRD0710RL

Supplier's Site
Chip Resistor - Surface Mount - YAG3350TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3350TR-ND
Chip Resistor - Surface Mount YAG3350TR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3350CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3350CT-ND
Chip Resistor - Surface Mount YAG3350CT-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3350DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3350DKR-ND
Chip Resistor - Surface Mount YAG3350DKR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRD0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD0710RL
Chip Resistor - Surface Mount RT0603BRD0710RL
RES SMD 10 OHM 0.1% 1/10W 0603

RES SMD 10 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 10R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8884
Res, 10R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8884
RES, 10R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 10R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4239
Res, 10R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4239
RES, 10R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RT0603BRD0710RL RT0603BRD0710RL 1991393 YAG3350TR-ND RT0603BRD0710RL 82AH8884 49AK4239
Product Name SMD 10ohm Resistor Thin Film Resistors - SMD 1/10W 10 ohm .1% 25ppm Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 10R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 0603; 0603 [1608 Metric]
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614931-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details