Yageo USA Surface Mount Resistors RT0603BRD0710K2L

Description
Yageo RT0603BRD0710K2L
Request a Quote Datasheet
Description
Yageo RT0603BRD0710K2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991389
Surface Mount Resistors 1991389
Yageo RT0603BRD0710K2L

Yageo RT0603BRD0710K2L

Supplier's Site
Surface Mount Resistors - 1991388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991388
Surface Mount Resistors 1991388
Yageo RT0603BRD0710K2L

Yageo RT0603BRD0710K2L

Supplier's Site
Surface Mount Resistors - 1991389P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991389P
Surface Mount Resistors 1991389P
Yageo RT0603BRD0710K2L

Yageo RT0603BRD0710K2L

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130348-RT0603BRD0710K2L
Resistors - Chip Resistor - Surface Mount 1130348-RT0603BRD0710K2L
Win Source Part Number: 1130348-RT0603BRD071 0K2L Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 10.2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0603BRD0710K2L-ND, YAG1502TR,YAG1502CT, YAG1502DKR

Win Source Part Number: 1130348-RT0603BRD0710K2L
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10.2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT0603BRD0710K2L-ND,YAG1502TR,YAG1502CT,YAG1502DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1502TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1502TR-ND
Chip Resistor - Surface Mount YAG1502TR-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1502CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1502CT-ND
Chip Resistor - Surface Mount YAG1502CT-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1502DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1502DKR-ND
Chip Resistor - Surface Mount YAG1502DKR-ND
10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 10.2KOHM 10W Resistor - 52-RT0603BRD0710K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10.2KOHM 10W Resistor
52-RT0603BRD0710K2L
SMD 10.2KOHM 10W Resistor 52-RT0603BRD0710K2L
RES SMD 10.2KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0710K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.2KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.2KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0710K2L can be used for catalog matching and distributor lookup.

RES SMD 10.2KOHM 0.1% 1/10W 0603 Product overview: RT0603BRD0710K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.2KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.2KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD0710K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistors - SMD 1/10W 10.2K ohm .1% 25ppm - RT0603BRD0710K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 10.2K ohm .1% 25ppm
RT0603BRD0710K2L
Thin Film Resistors - SMD 1/10W 10.2K ohm .1% 25ppm RT0603BRD0710K2L
Thin Film Resistors - SMD 1/10W 10.2Kohm .1% 25ppm

Thin Film Resistors - SMD 1/10W 10.2Kohm .1% 25ppm

Supplier's Site
Res, 10K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8883
Res, 10K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8883
RES, 10K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 10K2, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4235
Res, 10K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4235
RES, 10K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1991389 1991389P 1130348-RT0603BRD0710K2L YAG1502TR-ND 52-RT0603BRD0710K2L RT0603BRD0710K2L 82AH8883 49AK4235
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 10.2KOHM 10W Resistor Thin Film Resistors - SMD 1/10W 10.2K ohm .1% 25ppm Res, 10K2, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 10K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 10200 ohms 10200 ohms 10200 ohms 10200 ohms 10200 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data