Yageo USA Connectors,Interconnects RT0603BRD07102KL

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 40-BBGA Module Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 40-BBGA Module Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 40-BBGA Module Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 40-BBGA Module
Product Status: Last Time Buy
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details