Yageo USA Chip Resistor - Surface Mount RT0603BRD07102KL

Description
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1498TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1498TR-ND
Chip Resistor - Surface Mount YAG1498TR-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1498CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1498CT-ND
Chip Resistor - Surface Mount YAG1498CT-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1498DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1498DKR-ND
Chip Resistor - Surface Mount YAG1498DKR-ND
102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

102 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 102K OHM 1/10W .1% SMD 0603 - RT0603BRD07102KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/10W .1% SMD 0603
RT0603BRD07102KL
RES 102K OHM 1/10W .1% SMD 0603 RT0603BRD07102KL
RES 102Kohm 1/10W .1% SMD 0603

RES 102Kohm 1/10W .1% SMD 0603

Supplier's Site
SMD 10W Resistor - 52-RT0603BRD07102KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603BRD07102KL
SMD 10W Resistor 52-RT0603BRD07102KL
RES SMD 102K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07102KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07102KL can be used for catalog matching and distributor lookup.

RES SMD 102K OHM 0.1% 1/10W 0603 Product overview: RT0603BRD07102KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07102KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07102KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07102KL
Resistors - Chip Resistor - Surface Mount RT0603BRD07102KL
RES SMD 102K OHM 0.1% 1/10W 0603

RES SMD 102K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07102KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07102KL
Chip Resistor - Surface Mount RT0603BRD07102KL
RES SMD 102K OHM 0.1% 1/10W 0603

RES SMD 102K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 102K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4242
Res, 102K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4242
RES, 102K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 102K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5679
Res, 102K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5679
RES, 102K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 102K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 102K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4243
Res, 102K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4243
RES, 102K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 102K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:102kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1498TR-ND RT0603BRD07102KL 52-RT0603BRD07102KL RT0603BRD07102KL RT0603BRD07102KL 49AK4242 46AK5679
Product Name Chip Resistor - Surface Mount RES 102K OHM 1/10W .1% SMD 0603 SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 102K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 102K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 (1608 Metric) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details