Yageo USA Surface Mount Resistors RT0603BRD07100RL

Description
Yageo RT0603BRD07100RL
Request a Quote Datasheet
Description
Yageo RT0603BRD07100RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991387
Surface Mount Resistors 1991387
Yageo RT0603BRD07100RL

Yageo RT0603BRD07100RL

Supplier's Site
Surface Mount Resistors - 1991387P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991387P
Surface Mount Resistors 1991387P
Yageo RT0603BRD07100RL

Yageo RT0603BRD07100RL

Supplier's Site
Surface Mount Resistors - 1991386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991386
Surface Mount Resistors 1991386
Yageo RT0603BRD07100RL

Yageo RT0603BRD07100RL

Supplier's Site
RES 100 OHM 1/10W .1% SMD 0603 - RT0603BRD07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W .1% SMD 0603
RT0603BRD07100RL
RES 100 OHM 1/10W .1% SMD 0603 RT0603BRD07100RL
RES 100ohm 1/10W .1% SMD 0603

RES 100ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG1497TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1497TR-ND
Chip Resistor - Surface Mount YAG1497TR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1497CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1497CT-ND
Chip Resistor - Surface Mount YAG1497CT-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1497DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1497DKR-ND
Chip Resistor - Surface Mount YAG1497DKR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326790-RT0603BRD07100RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326790-RT0603BRD07100RL
Resistors - Chip Resistor - Surface Mount 1326790-RT0603BRD07100RL
Manufacturer: Yageo Win Source Part Number: 1326790-RT0603BRD071 00RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RT0603BRD07100RL-ND, YAG1497CT,YAG1497TR, YAG1497DKR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326790-RT0603BRD07100RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RT0603BRD07100RL-ND,YAG1497CT,YAG1497TR,YAG1497DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.1W 100ohm 75V Resistor - 52-RT0603BRD07100RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 100ohm 75V Resistor
52-RT0603BRD07100RL
SMD 0.1W 100ohm 75V Resistor 52-RT0603BRD07100RL
Fixed Resistor, Thin Film, 0.1W, 100ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07100RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 100ohm, 75V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603BRD07100RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRD07100RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8886
Res, 100R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8886
RES, 100R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 100R, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4241
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4241
RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRD07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRD07100RL
Chip Resistor - Surface Mount RT0603BRD07100RL
RES SMD 100 OHM 0.1% 1/10W 0603

RES SMD 100 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRD07100RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRD07100RL
Resistors - Chip Resistor - Surface Mount RT0603BRD07100RL
RES SMD 100 OHM 0.1% 1/10W 0603

RES SMD 100 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1991387 1991387P RT0603BRD07100RL YAG1497TR-ND 1326790-RT0603BRD07100RL 52-RT0603BRD07100RL 82AH8886 49AK4241 RT0603BRD07100RL RT0603BRD07100RL
Product Name Surface Mount Resistors Surface Mount Resistors RES 100 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.1W 100ohm 75V Resistor Res, 100R, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers