500 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
500 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
500 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 500 OHM 0.1% 1/10W 0603
RES, 500R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
RES, 500R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:500ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 13-RT0603BRC07500RLCT-ND | RT0603BRC07500RL | 30AK7367 | 49AK4224 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 500R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo | Res, 500R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 500 ohms | 500 ohms | 500 ohms |