Yageo USA Thin Film Resistors - SMD 1/10W 33.2K ohm .1% 15ppm RT0603BRC0733K2L

Description
Thin Film Resistors - SMD 1/10W 33.2Kohm .1% 15ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 33.2Kohm .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 33.2K ohm .1% 15ppm - RT0603BRC0733K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 33.2K ohm .1% 15ppm
RT0603BRC0733K2L
Thin Film Resistors - SMD 1/10W 33.2K ohm .1% 15ppm RT0603BRC0733K2L
Thin Film Resistors - SMD 1/10W 33.2Kohm .1% 15ppm

Thin Film Resistors - SMD 1/10W 33.2Kohm .1% 15ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRC0733K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRC0733K2L-ND
Chip Resistor - Surface Mount RT0603BRC0733K2L-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRC0733K2L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRC0733K2L
Chip Resistor - Surface Mount RT0603BRC0733K2L
RES SMD 33.2KOHM 0.1% 1/10W 0603

RES SMD 33.2KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT0603BRC0733K2L RT0603BRC0733K2L-ND RT0603BRC0733K2L
Product Name Thin Film Resistors - SMD 1/10W 33.2K ohm .1% 15ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3923FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details