Yageo USA Thin Film Resistors - SMD 1/10W 332 ohm .1% 15ppm RT0603BRC07332RL

Description
Thin Film Resistors - SMD 1/10W 332ohm .1% 15ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 332ohm .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 332 ohm .1% 15ppm - RT0603BRC07332RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 332 ohm .1% 15ppm
RT0603BRC07332RL
Thin Film Resistors - SMD 1/10W 332 ohm .1% 15ppm RT0603BRC07332RL
Thin Film Resistors - SMD 1/10W 332ohm .1% 15ppm

Thin Film Resistors - SMD 1/10W 332ohm .1% 15ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRC07332RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRC07332RL-ND
Chip Resistor - Surface Mount RT0603BRC07332RL-ND
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRC07332RL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRC07332RL
Chip Resistor - Surface Mount RT0603BRC07332RL
RES SMD 332 OHM 0.1% 1/10W 0603

RES SMD 332 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT0603BRC07332RL RT0603BRC07332RL-ND RT0603BRC07332RL
Product Name Thin Film Resistors - SMD 1/10W 332 ohm .1% 15ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers