Yageo USA Thin Film Resistors - SMD 1/10W 300K ohm .1% 15ppm RT0603BRC07300KL

Description
Thin Film Resistors - SMD 1/10W 300Kohm .1% 15ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 300Kohm .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 300K ohm .1% 15ppm - RT0603BRC07300KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 300K ohm .1% 15ppm
RT0603BRC07300KL
Thin Film Resistors - SMD 1/10W 300K ohm .1% 15ppm RT0603BRC07300KL
Thin Film Resistors - SMD 1/10W 300Kohm .1% 15ppm

Thin Film Resistors - SMD 1/10W 300Kohm .1% 15ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRC07300KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRC07300KL-ND
Chip Resistor - Surface Mount RT0603BRC07300KL-ND
300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRC07300KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRC07300KL
Chip Resistor - Surface Mount RT0603BRC07300KL
RES SMD 300K OHM 0.1% 1/10W 0603

RES SMD 300K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT0603BRC07300KL RT0603BRC07300KL-ND RT0603BRC07300KL
Product Name Thin Film Resistors - SMD 1/10W 300K ohm .1% 15ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details