RES SMD 221 OHM 0.1% 1/10W 0603
RES SMD 221 OHM 0.1% 1/10W 0603
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 221 OHM 0.1% 1/10W 0603
RES SMD 221 OHM 0.1% 1/10W 0603
RES SMD 221 OHM 0.1% 1/10W 0603
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 13-RT0603BRC07221RLDKR-ND | RT0603BRC07221RL | RT0603BRC07221RL | RT0603BRC07221RL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) | |
| Resistance Range | 221 ohms | 221 ohms | 221 ohms | 221 ohms |