RES SMD 120 OHM 0.1% 1/10W 0603
RES SMD 120 OHM 0.1% 1/10W 0603
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 120 OHM 0.1% 1/10W 0603
RES SMD 120 OHM 0.1% 1/10W 0603
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 13-RT0603BRC07120RLDKR-ND | 1991381 | 1991381P | RT0603BRC07120RL | RT0603BRC07120RL |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms |