Yageo USA Chip Resistor - Surface Mount RT0603BRC07100RL

Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603BRC07100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRC07100RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRC07100RLCT-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRC07100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRC07100RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRC07100RLTR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRC07100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRC07100RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRC07100RLDKR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 0603 100 Ohm 0.1% 0.1W(1/10W) ±15ppm/C Molded SMD Paper T/R - 898-RT0603BRC07100RL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 100 Ohm 0.1% 0.1W(1/10W) ±15ppm/C Molded SMD Paper T/R
898-RT0603BRC07100RL
Res Thin Film 0603 100 Ohm 0.1% 0.1W(1/10W) ±15ppm/C Molded SMD Paper T/R 898-RT0603BRC07100RL
Res Thin Film 0603 100 Ohm 0.1% 0.1W(1/10W) ±15ppm/C Molded SMD Paper T/R

Res Thin Film 0603 100 Ohm 0.1% 0.1W(1/10W) ±15ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6504
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6504
RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5664
Res, 100R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5664
RES, 100R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 100R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603BRC07100RLCT-ND 898-RT0603BRC07100RL 59AK6504 46AK5664
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 100 Ohm 0.1% 0.1W(1/10W) ±15ppm/C Molded SMD Paper T/R Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 100R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details