Yageo USA Chip Resistor - Surface Mount RT0603BRC07100KL

Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4448TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4448TR-ND
Chip Resistor - Surface Mount YAG4448TR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4448DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4448DKR-ND
Chip Resistor - Surface Mount YAG4448DKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4448CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4448CT-ND
Chip Resistor - Surface Mount YAG4448CT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 100K ohm .1% 15ppm - RT0603BRC07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 100K ohm .1% 15ppm
RT0603BRC07100KL
Thin Film Resistors - SMD 1/10W 100K ohm .1% 15ppm RT0603BRC07100KL
Thin Film Resistors - SMD 1/10W 100Kohm .1% 15ppm

Thin Film Resistors - SMD 1/10W 100Kohm .1% 15ppm

Supplier's Site
Thin Film Resistors - SMD 1/10W 100K ohm .1% 15ppm - 898-RT0603BRC07100KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/10W 100K ohm .1% 15ppm
898-RT0603BRC07100KL
Thin Film Resistors - SMD 1/10W 100K ohm .1% 15ppm 898-RT0603BRC07100KL
Thin Film Resistors - SMD 1/10W 100K ohm .1% 15ppm

Thin Film Resistors - SMD 1/10W 100K ohm .1% 15ppm

Supplier's Site
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4221
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4221
RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4222
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4222
RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 100K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5663
Res, 100K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5663
RES, 100K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRC07100KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRC07100KL
Chip Resistor - Surface Mount RT0603BRC07100KL
RES SMD 100K OHM 0.1% 1/10W 0603

RES SMD 100K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4448TR-ND RT0603BRC07100KL 898-RT0603BRC07100KL 49AK4221 46AK5663 RT0603BRC07100KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 100K ohm .1% 15ppm Thin Film Resistors - SMD 1/10W 100K ohm .1% 15ppm Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 100K, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers