Yageo USA Chip Resistor - Surface Mount RT0603BRB078K2L

Description
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor features a resistance value of 8.2 kΩ with a tolerance of ±0.1%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor has a power rating of 100 mW and is housed in a 0603 case size, which is compact and ideal for saving PCB space. This component is RoHS compliant and utilizes a lead-free manufacturing process, ensuring it meets environmental standards. The thin film technology used in its construction contributes to its reliability and performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor features a resistance value of 8.2 kΩ with a tolerance of ±0.1%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor has a power rating of 100 mW and is housed in a 0603 case size, which is compact and ideal for saving PCB space. This component is RoHS compliant and utilizes a lead-free manufacturing process, ensuring it meets environmental standards. The thin film technology used in its construction contributes to its reliability and performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2185TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2185TR-ND
Chip Resistor - Surface Mount YAG2185TR-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2185CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2185CT-ND
Chip Resistor - Surface Mount YAG2185CT-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2185DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2185DKR-ND
Chip Resistor - Surface Mount YAG2185DKR-ND
8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4421
Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4421
RES, 8K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8147
Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8147
RES, 8K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 8K2, 0.1%, 0.1W, THIN FILM, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number YAG2185TR-ND 59AK4421
Product Name Chip Resistor - Surface Mount Res, 8K2, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details