Yageo USA Thin Film Resistors - SMD 1/10W 4.7K ohm .1% 10ppm RT0603BRB074K7L

Description
Thin Film Resistors - SMD 1/10W 4.7Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 4.7Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 4.7K ohm .1% 10ppm - RT0603BRB074K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 4.7K ohm .1% 10ppm
RT0603BRB074K7L
Thin Film Resistors - SMD 1/10W 4.7K ohm .1% 10ppm RT0603BRB074K7L
Thin Film Resistors - SMD 1/10W 4.7Kohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 4.7Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4447TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4447TR-ND
Chip Resistor - Surface Mount YAG4447TR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4447CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4447CT-ND
Chip Resistor - Surface Mount YAG4447CT-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4447DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4447DKR-ND
Chip Resistor - Surface Mount YAG4447DKR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4220
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4220
RES, 4K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5661
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5661
RES, 4K7, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 4K7, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4219
Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4219
RES, 4K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRB074K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRB074K7L
Chip Resistor - Surface Mount RT0603BRB074K7L
RES SMD 4.7K OHM 0.1% 1/10W 0603

RES SMD 4.7K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRB074K7L YAG4447TR-ND 49AK4220 46AK5661 RT0603BRB074K7L
Product Name Thin Film Resistors - SMD 1/10W 4.7K ohm .1% 10ppm Chip Resistor - Surface Mount Res, 4K7, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 4K7, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details