Yageo USA Thin Film Resistors - SMD 1/10W 47K ohm .1% 10ppm RT0603BRB0747KL

Description
Thin Film Resistors - SMD 1/10W 47Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 47Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 47K ohm .1% 10ppm - RT0603BRB0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 47K ohm .1% 10ppm
RT0603BRB0747KL
Thin Film Resistors - SMD 1/10W 47K ohm .1% 10ppm RT0603BRB0747KL
Thin Film Resistors - SMD 1/10W 47Kohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 47Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRB0747KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB0747KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRB0747KLDKR-ND
RES SMD 47K OHM 0.1% 1/10W 0603

RES SMD 47K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRB0747KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB0747KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRB0747KLCT-ND
RES SMD 47K OHM 0.1% 1/10W 0603

RES SMD 47K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRB0747KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB0747KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRB0747KLTR-ND
47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

47 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0291
Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0291
RES, 47K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6237
Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6237
RES, 47K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRB0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRB0747KL
Chip Resistor - Surface Mount RT0603BRB0747KL
RES SMD 47K OHM 0.1% 1/10W 0603

RES SMD 47K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRB0747KL 13-RT0603BRB0747KLDKR-ND 59AK0291 RT0603BRB0747KL
Product Name Thin Film Resistors - SMD 1/10W 47K ohm .1% 10ppm Chip Resistor - Surface Mount Res, 47K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details