RES SMD 3.01KOHM 0.1% 1/10W 0603 Product overview: RT0603BRB073K01L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.01KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.01KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRB073K01L can be used for catalog matching and distributor lookup.
3.01 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 3K01, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3.01kohm;
RES, 3K01, 0.1%, 0.1W, THIN FILM, 0603; Resistance:3.01kohm;
RES SMD 3.01KOHM 0.1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RT0603BRB073K01L | RT0603BRB073K01L-ND | 59AK6501 | RT0603BRB073K01L |
| Product Name | SMD 3.01KOHM 10W Resistor | Chip Resistor - Surface Mount | Res, 3K01, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Resistance Range | 3010 ohms | 3010 ohms | 3010 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Operating DC Voltage | 75 volts |