Yageo USA Thin Film Resistors - SMD 1/10W 33K ohm .1% 10ppm RT0603BRB0733KL

Description
Thin Film Resistors - SMD 1/10W 33Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 33Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 33K ohm .1% 10ppm - RT0603BRB0733KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 33K ohm .1% 10ppm
RT0603BRB0733KL
Thin Film Resistors - SMD 1/10W 33K ohm .1% 10ppm RT0603BRB0733KL
Thin Film Resistors - SMD 1/10W 33Kohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 33Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRB0733KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB0733KLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRB0733KLCT-ND
RES SMD 33K OHM 0.1% 1/10W 0603

RES SMD 33K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRB0733KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB0733KLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRB0733KLTR-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRB0733KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB0733KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRB0733KLDKR-ND
RES SMD 33K OHM 0.1% 1/10W 0603

RES SMD 33K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603BRB0733KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRB0733KL
Chip Resistor - Surface Mount RT0603BRB0733KL
RES SMD 33K OHM 0.1% 1/10W 0603

RES SMD 33K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRB0733KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603BRB0733KL
Resistors - Chip Resistor - Surface Mount RT0603BRB0733KL
RES SMD 33K OHM 0.1% 1/10W 0603

RES SMD 33K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRB0733KL 13-RT0603BRB0733KLCT-ND RT0603BRB0733KL RT0603BRB0733KL
Product Name Thin Film Resistors - SMD 1/10W 33K ohm .1% 10ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4643FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details