Yageo USA Thin Film Resistors - SMD 1/10W 20K ohm .1% 10ppm RT0603BRB0720KL

Description
Thin Film Resistors - SMD 1/10W 20Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 20Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 20K ohm .1% 10ppm - RT0603BRB0720KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 20K ohm .1% 10ppm
RT0603BRB0720KL
Thin Film Resistors - SMD 1/10W 20K ohm .1% 10ppm RT0603BRB0720KL
Thin Film Resistors - SMD 1/10W 20Kohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 20Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG2180DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2180DKR-ND
Chip Resistor - Surface Mount YAG2180DKR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2180CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2180CT-ND
Chip Resistor - Surface Mount YAG2180CT-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2180TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2180TR-ND
Chip Resistor - Surface Mount YAG2180TR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1991377P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991377P
Surface Mount Resistors 1991377P
Yageo RT0603BRB0720KL

Yageo RT0603BRB0720KL

Supplier's Site
Surface Mount Resistors - 1991376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991376
Surface Mount Resistors 1991376
Yageo RT0603BRB0720KL

Yageo RT0603BRB0720KL

Supplier's Site
Surface Mount Resistors - 1991377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991377
Surface Mount Resistors 1991377
Yageo RT0603BRB0720KL

Yageo RT0603BRB0720KL

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRB0720KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRB0720KL
Chip Resistor - Surface Mount RT0603BRB0720KL
RES SMD 20K OHM 0.1% 1/10W 0603

RES SMD 20K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4217
Res, 20K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4217
RES, 20K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 20K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4218
Res, 20K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4218
RES, 20K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603BRB0720KL YAG2180DKR-ND 1991377P 1991376 RT0603BRB0720KL 49AK4217
Product Name Thin Film Resistors - SMD 1/10W 20K ohm .1% 10ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details