Yageo USA Thin Film Resistors - SMD 1/10W 1.37K ohm .1% 10ppm RT0603BRB071K37L

Description
Thin Film Resistors - SMD 1/10W 1.37Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 1.37Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 1.37K ohm .1% 10ppm - RT0603BRB071K37L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 1.37K ohm .1% 10ppm
RT0603BRB071K37L
Thin Film Resistors - SMD 1/10W 1.37K ohm .1% 10ppm RT0603BRB071K37L
Thin Film Resistors - SMD 1/10W 1.37Kohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 1.37Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRB071K37L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRB071K37L-ND
Chip Resistor - Surface Mount RT0603BRB071K37L-ND
1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K37, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4413
Res, 1K37, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4413
RES, 1K37, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3750
Res, 1K37, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3750
RES, 1K37, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.1W, THIN FILM, 0603; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603BRB071K37L RT0603BRB071K37L-ND 59AK4413
Product Name Thin Film Resistors - SMD 1/10W 1.37K ohm .1% 10ppm Chip Resistor - Surface Mount Res, 1K37, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1370 ohms 1370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details