Yageo USA Thin Film Resistors - SMD 1/10W 1.07K ohm .1% 10ppm RT0603BRB071K07L

Description
Thin Film Resistors - SMD 1/10W 1.07Kohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 1.07Kohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 1.07K ohm .1% 10ppm - RT0603BRB071K07L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 1.07K ohm .1% 10ppm
RT0603BRB071K07L
Thin Film Resistors - SMD 1/10W 1.07K ohm .1% 10ppm RT0603BRB071K07L
Thin Film Resistors - SMD 1/10W 1.07Kohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 1.07Kohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603BRB071K07L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603BRB071K07L-ND
Chip Resistor - Surface Mount RT0603BRB071K07L-ND
1.07 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.07 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603BRB071K07L RT0603BRB071K07L-ND
Product Name Thin Film Resistors - SMD 1/10W 1.07K ohm .1% 10ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 1070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2176092-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details