Thin Film Resistors - SMD 1/10W 15.4Kohm .1% 10ppm
15.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0603BRB0715K4L | RT0603BRB0715K4L-ND |
| Product Name | Thin Film Resistors - SMD 1/10W 15.4K ohm .1% 10ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 |
| Resistance Range | 15400 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C |