The Yageo RT0603 resistor is a thin film chip resistor with a resistance value of 12 kΩ and a tolerance of ±0.1%. It has a power rating of 0.1 W and is housed in a 0603 package size. This resistor is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The product is RoHS compliant and features halogen-free epoxy, contributing to reduced environmental impact. It is manufactured using a thin film process, ensuring reliable performance and minimal PCB space usage.
0603 12K Ohm 0.1% Thin Film SMD Resistor Product overview: RT0603BRB0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603BRB0712KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1089114-RT0603BRB071
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 12 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ERA3ARB123V; ERA-3ARB133V; ERA3ARB1272V; RT0603BRE0712KL; TNPW060312K0BETA; MCT0603MD1212BP100;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 12KNFTR-ND,12KNFDKR,
RES 12Kohm 1/10W .1% 0603 SMD 12k 0.1W 1/10W Thin Film - ¦10ppm/¦C ¦0.1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel«
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 12K OHM 0.1% 1/10W 0603
RES SMD 12K OHM 0.1% 1/10W 0603
RES, 12K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-RT0603BRB0712KL | 1089114-RT0603BRB0712KL | RT0603BRB0712KL | 311-12KNFTR-ND | RT0603BRB0712KL | 898-RT0603BRB0712KL | 59AK2303 |
| Product Name | SMD Resistor | Resistors - Chip Resistor - Surface Mount | RES 12K OHM 1/10W .1% 0603 SMD 12k 0.1W 1/10W Thin Film - ¦10ppm/¦C ¦0.1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Digi-Reel« | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES SMD 12K OHM 0.1% 1/10W 0603 | Res, 12K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Resistance Range | 12000 ohms | 12000 ohms | 12000 ohms | 12000 ohms | 12000 ohms | ||
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C | 10 ±ppm/°C | |||
| Power Rating | 0.1000 watts | 0.1000 to 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |