Yageo USA Thin Film Resistors - SMD 1/10W 10 ohm .1% 10ppm RT0603BRB0710RL

Description
Thin Film Resistors - SMD 1/10W 10ohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 10ohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 10 ohm .1% 10ppm - RT0603BRB0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 10 ohm .1% 10ppm
RT0603BRB0710RL
Thin Film Resistors - SMD 1/10W 10 ohm .1% 10ppm RT0603BRB0710RL
Thin Film Resistors - SMD 1/10W 10ohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 10ohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRB0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB0710RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRB0710RLDKR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRB0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB0710RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRB0710RLTR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRB0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB0710RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRB0710RLCT-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603BRB0710RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603BRB0710RL
Resistors - Chip Resistor - Surface Mount RT0603BRB0710RL
RES SMD 10 OHM 0.1% 1/10W 0603

RES SMD 10 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 10R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6232
Res, 10R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6232
RES, 10R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5659
Res, 10R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5659
RES, 10R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 10R, 0.1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603BRB0710RL 13-RT0603BRB0710RLDKR-ND RT0603BRB0710RL 58AK6232 46AK5659
Product Name Thin Film Resistors - SMD 1/10W 10 ohm .1% 10ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 10R, 0.1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details