Yageo USA Thin Film Resistors - SMD 1/10W 100 ohm .1% 10ppm RT0603BRB07100RL

Description
Thin Film Resistors - SMD 1/10W 100ohm .1% 10ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 100ohm .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 100 ohm .1% 10ppm - RT0603BRB07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 100 ohm .1% 10ppm
RT0603BRB07100RL
Thin Film Resistors - SMD 1/10W 100 ohm .1% 10ppm RT0603BRB07100RL
Thin Film Resistors - SMD 1/10W 100ohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 100ohm .1% 10ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603BRB07100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB07100RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603BRB07100RLDKR-ND
RES SMD 100 OHM 0.1% 1/10W 0603

RES SMD 100 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRB07100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB07100RLTR-ND
Chip Resistor - Surface Mount 13-RT0603BRB07100RLTR-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603BRB07100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603BRB07100RLCT-ND
Chip Resistor - Surface Mount 13-RT0603BRB07100RLCT-ND
RES SMD 100 OHM 0.1% 1/10W 0603

RES SMD 100 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4415
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4415
RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4414
Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4414
RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100R, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603BRB07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603BRB07100RL
Chip Resistor - Surface Mount RT0603BRB07100RL
RES SMD 100 OHM 0.1% 1/10W 0603

RES SMD 100 OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603BRB07100RL 13-RT0603BRB07100RLDKR-ND 59AK4415 RT0603BRB07100RL
Product Name Thin Film Resistors - SMD 1/10W 100 ohm .1% 10ppm Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details