Yageo USA Chip Resistor - Surface Mount RT0603BRB07100KL

Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5936TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5936TR-ND
Chip Resistor - Surface Mount YAG5936TR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5936CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5936CT-ND
Chip Resistor - Surface Mount YAG5936CT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5936DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5936DKR-ND
Chip Resistor - Surface Mount YAG5936DKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 100K ohm .1% 10ppm - RT0603BRB07100KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 100K ohm .1% 10ppm
RT0603BRB07100KL
Thin Film Resistors - SMD 1/10W 100K ohm .1% 10ppm RT0603BRB07100KL
Thin Film Resistors - SMD 1/10W 100Kohm .1% 10ppm

Thin Film Resistors - SMD 1/10W 100Kohm .1% 10ppm

Supplier's Site
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8870 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8870
Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8870
RES, 100K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4214
Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4214
RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 0.1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG5936TR-ND RT0603BRB07100KL 82AH8870 49AK4214
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 100K ohm .1% 10ppm Res, 100K, 0.1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 100K, 0.1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details