Yageo USA Chip Resistor - Surface Mount RT0402FRE131KL

Description
RES 1K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 1K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE131KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE131KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE131KLTR-ND
RES 1K OHM 1% 1/16W 0402

RES 1K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE131KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE131KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE131KLCT-ND
RES 1K OHM 1% 1/16W 0402

RES 1K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE131KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE131KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE131KLDKR-ND
RES 1K OHM 1% 1/16W 0402

RES 1K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402FRE131KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE131KL
Chip Resistor - Surface Mount RT0402FRE131KL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site
Res, 1K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8141
Res, 1K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8141
RES, 1K, 1%, 0.063W, THIN FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 1%, 0.063W, THIN FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3749
Res, 1K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3749
RES, 1K, 1%, 0.063W, THIN FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 1%, 0.063W, THIN FILM, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-RT0402FRE131KLTR-ND RT0402FRE131KL 58AK8141
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details