RES SMD 9.53K OHM 1% 1/16W 0402
9.53 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 9.53K OHM 1% 1/16W 0402
RES 9.53Kohm 1/16W 1% SMD 0402
RES SMD 9.53K OHM 1% 1/16W 0402
RES SMD 9.53K OHM 1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 13-RT0402FRE079K53LCT-ND | RT0402FRE079K53L | RT0402FRE079K53L | RT0402FRE079K53L |
| Product Name | Chip Resistor - Surface Mount | RES 9.53K OHM 1/16W 1% SMD 0402 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |