Yageo USA Chip Resistor - Surface Mount RT0402FRE0795K3L

Description
RES SMD 95.3K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 95.3K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE0795K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0795K3LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0795K3LDKR-ND
RES SMD 95.3K OHM 1% 1/16W 0402

RES SMD 95.3K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0795K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0795K3LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0795K3LTR-ND
95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

95.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0795K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0795K3LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0795K3LCT-ND
RES SMD 95.3K OHM 1% 1/16W 0402

RES SMD 95.3K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 95.3K OHM 1/16W 1% SMD 0402 - RT0402FRE0795K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/16W 1% SMD 0402
RT0402FRE0795K3L
RES 95.3K OHM 1/16W 1% SMD 0402 RT0402FRE0795K3L
RES 95.3Kohm 1/16W 1% SMD 0402

RES 95.3Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE0795K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0795K3L
Chip Resistor - Surface Mount RT0402FRE0795K3L
RES SMD 95.3K OHM 1% 1/16W 0402

RES SMD 95.3K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0402FRE0795K3LDKR-ND RT0402FRE0795K3L RT0402FRE0795K3L
Product Name Chip Resistor - Surface Mount RES 95.3K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details