Yageo USA Chip Resistor - Surface Mount RT0402FRE0791RL

Description
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402FRE0791RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402FRE0791RL-ND
Chip Resistor - Surface Mount RT0402FRE0791RL-ND
91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

91 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 91.0 OHM 1/16W 1% SMD 0402 - RT0402FRE0791RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0 OHM 1/16W 1% SMD 0402
RT0402FRE0791RL
RES 91.0 OHM 1/16W 1% SMD 0402 RT0402FRE0791RL
RES 91.0ohm 1/16W 1% SMD 0402

RES 91.0ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE0791RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0791RL
Chip Resistor - Surface Mount RT0402FRE0791RL
RES SMD 91 OHM 1% 1/16W 0402

RES SMD 91 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE0791RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0791RL
Resistors - Chip Resistor - Surface Mount RT0402FRE0791RL
RES SMD 91 OHM 1% 1/16W 0402

RES SMD 91 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402FRE0791RL-ND RT0402FRE0791RL RT0402FRE0791RL RT0402FRE0791RL
Product Name Chip Resistor - Surface Mount RES 91.0 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 91 ohms 91 ohms 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details