Yageo USA RES 910 OHM 1/16W 1% SMD 0402 RT0402FRE07910RL

Description
RES 910ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 910ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/16W 1% SMD 0402 - RT0402FRE07910RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/16W 1% SMD 0402
RT0402FRE07910RL
RES 910 OHM 1/16W 1% SMD 0402 RT0402FRE07910RL
RES 910ohm 1/16W 1% SMD 0402

RES 910ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07910RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07910RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07910RLCT-ND
910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07910RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07910RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07910RLDKR-ND
910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07910RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07910RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07910RLTR-ND
910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 910R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8140
Res, 910R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8140
RES, 910R, 1%, 0.063W, THIN FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 910R, 1%, 0.063W, THIN FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4412
Res, 910R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4412
RES, 910R, 1%, 0.063W, THIN FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 910R, 1%, 0.063W, THIN FILM, 0402; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402FRE07910RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE07910RL
Resistors - Chip Resistor - Surface Mount RT0402FRE07910RL
RES SMD 910 OHM 1% 1/16W 0402

RES SMD 910 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402FRE07910RL 13-RT0402FRE07910RLCT-ND 58AK8140 RT0402FRE07910RL
Product Name RES 910 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 910R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details