Yageo USA RES 909 OHM 1/16W 1% SMD 0402 RT0402FRE07909RL

Description
RES 909ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 909ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/16W 1% SMD 0402 - RT0402FRE07909RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/16W 1% SMD 0402
RT0402FRE07909RL
RES 909 OHM 1/16W 1% SMD 0402 RT0402FRE07909RL
RES 909ohm 1/16W 1% SMD 0402

RES 909ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07909RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07909RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07909RLCT-ND
RES SMD 909 OHM 1% 1/16W 0402

RES SMD 909 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07909RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07909RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07909RLDKR-ND
RES SMD 909 OHM 1% 1/16W 0402

RES SMD 909 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07909RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07909RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07909RLTR-ND
909 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

909 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402FRE07909RL 13-RT0402FRE07909RLCT-ND
Product Name RES 909 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details