Yageo USA RES 82.0 OHM 1/16W 1% SMD 0402 RT0402FRE0782RL

Description
RES 82.0ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 82.0ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0 OHM 1/16W 1% SMD 0402 - RT0402FRE0782RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/16W 1% SMD 0402
RT0402FRE0782RL
RES 82.0 OHM 1/16W 1% SMD 0402 RT0402FRE0782RL
RES 82.0ohm 1/16W 1% SMD 0402

RES 82.0ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE0782RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0782RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0782RLDKR-ND
82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0782RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0782RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0782RLTR-ND
82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0782RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0782RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0782RLCT-ND
82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 82R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5656
Res, 82R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5656
RES, 82R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 82R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402FRE0782RL 13-RT0402FRE0782RLDKR-ND 46AK5656
Product Name RES 82.0 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 82R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details