Yageo USA Chip Resistor - Surface Mount RT0402FRE0782KL

Description
82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE0782KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0782KLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0782KLTR-ND
82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0782KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0782KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE0782KLDKR-ND
82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE0782KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE0782KLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE0782KLCT-ND
82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

82 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 82.0K OHM 1/16W 1% SMD 0402 - RT0402FRE0782KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/16W 1% SMD 0402
RT0402FRE0782KL
RES 82.0K OHM 1/16W 1% SMD 0402 RT0402FRE0782KL
RES 82.0Kohm 1/16W 1% SMD 0402

RES 82.0Kohm 1/16W 1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402FRE0782KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402FRE0782KL
Resistors - Chip Resistor - Surface Mount RT0402FRE0782KL
RES SMD 82K OHM 1% 1/16W 0402

RES SMD 82K OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE0782KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE0782KL
Chip Resistor - Surface Mount RT0402FRE0782KL
RES SMD 82K OHM 1% 1/16W 0402

RES SMD 82K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 82K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2302
Res, 82K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2302
RES, 82K, 1%, 0.063W, THIN FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 82K, 1%, 0.063W, THIN FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8136
Res, 82K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8136
RES, 82K, 1%, 0.063W, THIN FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 82K, 1%, 0.063W, THIN FILM, 0402; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0402FRE0782KLTR-ND RT0402FRE0782KL RT0402FRE0782KL RT0402FRE0782KL 59AK2302
Product Name Chip Resistor - Surface Mount RES 82.0K OHM 1/16W 1% SMD 0402 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 82K, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers