Yageo USA Chip Resistor - Surface Mount RT0402FRE07820RL

Description
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE07820RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07820RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07820RLCT-ND
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07820RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07820RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07820RLTR-ND
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07820RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07820RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07820RLDKR-ND
820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

820 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 820 OHM 1/16W 1% SMD 0402 820 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039
Anaheim, CA, United States
RES 820 OHM 1/16W 1% SMD 0402 820 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
RT0402FRE07820RL
RES 820 OHM 1/16W 1% SMD 0402 820 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RT0402FRE07820RL
RES 820ohm 1/16W 1% SMD 0402 820 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

RES 820ohm 1/16W 1% SMD 0402 820 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

Supplier's Site
Res, 820R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0282
Res, 820R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0282
RES, 820R, 1%, 0.063W, THIN FILM, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820R, 1%, 0.063W, THIN FILM, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 820R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8137
Res, 820R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8137
RES, 820R, 1%, 0.063W, THIN FILM, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820R, 1%, 0.063W, THIN FILM, 0402; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 820R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5657
Res, 820R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5657
RES, 820R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 820R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE07820RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07820RL
Chip Resistor - Surface Mount RT0402FRE07820RL
RES SMD 820 OHM 1% 1/16W 0402

RES SMD 820 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0402FRE07820RLCT-ND RT0402FRE07820RL 59AK0282 46AK5657 RT0402FRE07820RL
Product Name Chip Resistor - Surface Mount RES 820 OHM 1/16W 1% SMD 0402 820 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) Res, 820R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 820R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details