Yageo USA Chip Resistor - Surface Mount RT0402FRE07732RL

Description
RES SMD 732 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 732 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE07732RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07732RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07732RLCT-ND
RES SMD 732 OHM 1% 1/16W 0402

RES SMD 732 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07732RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07732RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07732RLDKR-ND
RES SMD 732 OHM 1% 1/16W 0402

RES SMD 732 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07732RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07732RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07732RLTR-ND
732 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

732 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 732 OHM 1/16W 1% SMD 0402 732 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039
Anaheim, CA, United States
RES 732 OHM 1/16W 1% SMD 0402 732 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
RT0402FRE07732RL
RES 732 OHM 1/16W 1% SMD 0402 732 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RT0402FRE07732RL
RES 732ohm 1/16W 1% SMD 0402 732 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

RES 732ohm 1/16W 1% SMD 0402 732 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0402FRE07732RLCT-ND RT0402FRE07732RL
Product Name Chip Resistor - Surface Mount RES 732 OHM 1/16W 1% SMD 0402 732 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1332FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers