Yageo USA Chip Resistor - Surface Mount RT0402FRE076K8L

Description
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402FRE076K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE076K8LCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE076K8LCT-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE076K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE076K8LTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE076K8LTR-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE076K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE076K8LDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE076K8LDKR-ND
6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 6.80K OHM 1/16W 1% SMD 0402 6.8k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039
Anaheim, CA, United States
RES 6.80K OHM 1/16W 1% SMD 0402 6.8k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
RT0402FRE076K8L
RES 6.80K OHM 1/16W 1% SMD 0402 6.8k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) RT0402FRE076K8L
RES 6.80Kohm 1/16W 1% SMD 0402 6.8k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

RES 6.80Kohm 1/16W 1% SMD 0402 6.8k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)

Supplier's Site
Thin Film Chip-R(Precision) Rt Series 0402 (1005) 6800 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo - 58AK3745 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Chip-R(Precision) Rt Series 0402 (1005) 6800 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo
58AK3745
Thin Film Chip-R(Precision) Rt Series 0402 (1005) 6800 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo 58AK3745
THIN FILM CHIP-R(PRECISION) RT SERIES 0402 (1005) 6800 OHM ±1% 1/16 (0.063) ROHS COMPLIANT: YES

THIN FILM CHIP-R(PRECISION) RT SERIES 0402 (1005) 6800 OHM ±1% 1/16 (0.063) ROHS COMPLIANT: YES

Supplier's Site
Res, 6K8, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5647
Res, 6K8, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5647
RES, 6K8, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 6K8, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0402FRE076K8LCT-ND RT0402FRE076K8L 58AK3745 46AK5647
Product Name Chip Resistor - Surface Mount RES 6.80K OHM 1/16W 1% SMD 0402 6.8k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) Thin Film Chip-R(Precision) Rt Series 0402 (1005) 6800 Ohm ±1% 1/16 (0.063) Rohs Compliant Yageo Res, 6K8, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details