Yageo USA Chip Resistor - Surface Mount RT0402FRE076K04L

Description
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3348TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3348TR-ND
Chip Resistor - Surface Mount YAG3348TR-ND
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3348DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3348DKR-ND
Chip Resistor - Surface Mount YAG3348DKR-ND
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3348CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3348CT-ND
Chip Resistor - Surface Mount YAG3348CT-ND
6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.04 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 6.04K OHM 1/16W 1% SMD 0402 - RT0402FRE076K04L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/16W 1% SMD 0402
RT0402FRE076K04L
RES 6.04K OHM 1/16W 1% SMD 0402 RT0402FRE076K04L
RES 6.04Kohm 1/16W 1% SMD 0402

RES 6.04Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402FRE076K04L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE076K04L
Chip Resistor - Surface Mount RT0402FRE076K04L
RES SMD 6.04K OHM 1% 1/16W 0402

RES SMD 6.04K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 6K04, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6495
Res, 6K04, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6495
RES, 6K04, 1%, 0.063W, THIN FILM, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K04, 1%, 0.063W, THIN FILM, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2298
Res, 6K04, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2298
RES, 6K04, 1%, 0.063W, THIN FILM, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K04, 1%, 0.063W, THIN FILM, 0402; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG3348TR-ND RT0402FRE076K04L RT0402FRE076K04L 59AK6495
Product Name Chip Resistor - Surface Mount RES 6.04K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Res, 6K04, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details