RES 68.0ohm 1/16W 1% SMD 0402 68 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
68 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
68 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
68 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 68 OHM 1% 1/16W 0402
RES, 68R, 1%, 0.063W, THIN FILM, 0402; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 68R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES
RES SMD 68 OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0402FRE0768RL | 13-RT0402FRE0768RLDKR-ND | RT0402FRE0768RL | 58AK6230 | 46AK5650 | RT0402FRE0768RL |
| Product Name | RES 68.0 OHM 1/16W 1% SMD 0402 68 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 68R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo | Res, 68R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | 0402 | |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms | 68 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |