Yageo USA RES 680 OHM 1/16W 1% SMD 0402 RT0402FRE07680RL

Description
RES 680ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 680ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/16W 1% SMD 0402 - RT0402FRE07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/16W 1% SMD 0402
RT0402FRE07680RL
RES 680 OHM 1/16W 1% SMD 0402 RT0402FRE07680RL
RES 680ohm 1/16W 1% SMD 0402

RES 680ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402FRE07680RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07680RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07680RLDKR-ND
680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07680RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07680RLCT-ND
Chip Resistor - Surface Mount 13-RT0402FRE07680RLCT-ND
680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402FRE07680RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402FRE07680RLTR-ND
Chip Resistor - Surface Mount 13-RT0402FRE07680RLTR-ND
680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

680 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402FRE07680RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402FRE07680RL
Chip Resistor - Surface Mount RT0402FRE07680RL
RES SMD 680 OHM 1% 1/16W 0402

RES SMD 680 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 680R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4407
Res, 680R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4407
RES, 680R, 1%, 0.063W, THIN FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680R, 1%, 0.063W, THIN FILM, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5651
Res, 680R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5651
RES, 680R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 680R, 1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402FRE07680RL 13-RT0402FRE07680RLDKR-ND RT0402FRE07680RL 59AK4407 46AK5651
Product Name RES 680 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 680R, 1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 680R, 1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details