RES 66.5Kohm 1/16W 1% SMD 0402 66.5k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR)
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
66.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 66K5, 1%, 0.063W, THIN FILM, 0402; Resistance:66.5kohm;
RES, 66K5, 1%, 0.063W, THIN FILM, 0402; Resistance:66.5kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0402FRE0766K5L | 13-RT0402FRE0766K5LTR-ND | 58AK8133 |
| Product Name | RES 66.5K OHM 1/16W 1% SMD 0402 66.5k 0.063W 1/16W Thin Film - ¦50ppm/¦C ¦1% 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) 0.014"" (0.35mm) 2 Tape & Reel (TR) | Chip Resistor - Surface Mount | Res, 66K5, 1%, 0.063W, Thin Film, 0402; Resistance Yageo |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 66500 ohms | 66500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |